Manufacturer: ON Semiconductor
Win Source Part Number: 011212-BCW32LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 225mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 32V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 32V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 32V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
NPN BJT 32V 100mA SOT-23 Transistor Product overview: BCW32LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW32LT1G can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor
BIPOLAR TRANSISTOR, NPN, 32V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 32V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:32V; DC Collector Current:100mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 32 V, 225 mW, 100 mA, 200 RoHS Compliant: Yes
TRANS NPN 32V 0.1A SOT23-3
TRANS NPN 32V 0.1A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 011212-BCW32LT1G | BCW32LT1GOSCT-ND | 276-BCW32LT1G | BCW32LT1G | 50M2870 | 83H6425 | 31Y0444 | BCW32LT1G | BCW32LT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCW32LT1G | Single Bipolar Transistors | 32V 100mA SOT-23 Bipolar Transistor | Bipolar Transistor, Npn, 32V Sot-23; Transistor Polarity Onsemi | Bipolar Transistor, Npn, 32V Sot-23; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Npn, 32 V, 225 Mw, 100 Ma, 200 Rohs Compliant Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 3 LEAD | TO-3; SOT23 | TO-3; SOT23 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 32 volts | 32 volts | 32 volts | 32 volts | |||||
| VCBO | 32 volts |