Small Signal Bipolar Transistor, 0.5A, 32V, NPN
Bipolar (BJT) Transistor NPN 32V 500mA 200MHz 350mW Surface Mount SOT-23-3
NPN BJT 32V 500mA 200MHz SOT-23 Transistor Product overview: BCW31 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 500mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 500mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW31 can be used for catalog matching and distributor lookup.
TRANS NPN 32V 0.5A SOT23-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW31 | BCW31-ND | 276-BCW31 | BCW31 |
| Product Name | Single Bipolar Transistors | 32V 500mA 200MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | |
| Package Type | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 32 volts | 32 volts |