onsemi Single Bipolar Transistors BCW30LT1G

Description
Bipolar (BJT) Transistor PNP 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCW30LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW30LT1GOSCT-ND
Single Bipolar Transistors BCW30LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW30LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW30LT1GOSDKR-ND
Single Bipolar Transistors BCW30LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW30LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW30LT1GOSTR-ND
Single Bipolar Transistors BCW30LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
32V 100mA SOT-23 Bipolar Transistor
276-BCW30LT1G
32V 100mA SOT-23 Bipolar Transistor 276-BCW30LT1G
PNP BJT Transistor, 32V, 100mA, SOT-23 Product overview: BCW30LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW30LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 32V, 100mA, SOT-23 Product overview: BCW30LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW30LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BCW30LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW30LT1G - 096530-BCW30LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW30LT1G
096530-BCW30LT1G
TRANSISTORS - Transistors (BJT) - Single - BCW30LT1G 096530-BCW30LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 096530-BCW30LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 215 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 096530-BCW30LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 215 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW30LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW30LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW30LT1G
TRANS PNP 32V 0.1A SOT23-3

TRANS PNP 32V 0.1A SOT23-3

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -32 V, 225 Mw, -100 Ma, 215 Rohs Compliant Onsemi - 51Y4943 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -32 V, 225 Mw, -100 Ma, 215 Rohs Compliant Onsemi
51Y4943
Bipolar (Bjt) Single Transistor, Pnp, -32 V, 225 Mw, -100 Ma, 215 Rohs Compliant Onsemi 51Y4943
Bipolar (BJT) Single Transistor, PNP, -32 V, 225 mW, -100 mA, 215 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -32 V, 225 mW, -100 mA, 215 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW30LT1G
Bipolar Transistors - BJT BCW30LT1G
Bipolar Transistors - BJT 100mA 32V PNP

Bipolar Transistors - BJT 100mA 32V PNP

Buy Now Datasheet
TRANS PNP 32V 0.1A SOT-23 - 598-BCW30LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 32V 0.1A SOT-23
598-BCW30LT1G
TRANS PNP 32V 0.1A SOT-23 598-BCW30LT1G
TRANS PNP 32V 0.1A SOT-23

TRANS PNP 32V 0.1A SOT-23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCW30LT1GOSCT-ND 276-BCW30LT1G BCW30LT1G 096530-BCW30LT1G BCW30LT1G 51Y4943 BCW30LT1G 598-BCW30LT1G
Product Name Single Bipolar Transistors 32V 100mA SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCW30LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, Pnp, -32 V, 225 Mw, -100 Ma, 215 Rohs Compliant Onsemi Bipolar Transistors - BJT TRANS PNP 32V 0.1A SOT-23
Polarity PNP PNP PNP PNP; PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 32 volts 32 volts
VCBO 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-40E6359 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers
60 V, 1 A PNP medium power transistors - BC52PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details