NPN BJT Transistor, 60V, 500mA, SOT-23, Tape & Reel Product overview: BCV71 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV71 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 500mA 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 60V 500mA 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 60V 500mA 350mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079576-BCV71
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 60 V, 350 mW, 500 mA, 110 RoHS Compliant: Yes
TRANSISTORS (BJT) - SINGLE; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:-; Power Dissipation Pd:350mW; DC Collector Current:500mA; DC Current Gain hFE:110hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 60V 0.5A SOT23-3
SMALL SIGNAL BIPOLAR TRANSISTOR,
Bipolar Transistors - BJT SOT-23 NPN GP AMP
TRANS NPN 60V 0.5A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCV71 | BCV71FSTR-ND | 079576-BCV71 | 18C5779 | 67T0985 | 17AC9427 | BCV71 | BCV71 | BCV71 |
| Product Name | 60V 500mA SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCV71 | Bipolar Transistor, Npn, 60V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Npn, 60 V, 350 Mw, 500 Ma, 110 Rohs Compliant Onsemi | Transistors (Bjt) Single; Transistor Polarity Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | |||||
| VCBO | 80 volts | ||||||||
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts |