onsemi TRANSISTORS - Transistors (BJT) - Single - BCP69T1 BCP69T1

Description
PNP Bipolar Junction Transistor
Request a Quote Datasheet
Description
PNP Bipolar Junction Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BCP69T1 - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Junction Transistor

PNP Bipolar Junction Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP69T1 - 807394-BCP69T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP69T1
807394-BCP69T1
TRANSISTORS - Transistors (BJT) - Single - BCP69T1 807394-BCP69T1
Manufacturer: ON Semiconductor Win Source Part Number: 807394-BCP69T1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 807394-BCP69T1
Packaging: Cut Tape (CT)
Part Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 20V 1A 1.5W Bipolar Transistor
276-BCP69T1
SMD 20V 1A 1.5W Bipolar Transistor 276-BCP69T1
PNP BJT Transistor SOT-223 20V 1A 1.5W Surface Mount Product overview: BCP69T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 1A, 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 1A, 1.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP69T1 can be used for catalog matching and distributor lookup.

PNP BJT Transistor SOT-223 20V 1A 1.5W Surface Mount Product overview: BCP69T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 1A, 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 1A, 1.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP69T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP69T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP69T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP69T1
TRANS PNP AUDIO 1A 20V SOT223

TRANS PNP AUDIO 1A 20V SOT223

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP69T1 807394-BCP69T1 276-BCP69T1 BCP69T1
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP69T1 SMD 20V 1A 1.5W Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT223; SOT-223 (TO-261) 4 LEAD SOT3
Packing Method Tape Reel; Tape & Reel Tape Reel; Cut Tape (CT) Cut Tape (CT)
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data