onsemi Discrete Semiconductor Products BCP69

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079572-BCP69 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223-4 Standard Package: 1 Catalog: PNP Transistors Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 1.5A Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 100mA 1A DC Current Gain (hFE) (Min) @ Ic Vce: 85 @ 500mA 1V Family Name: BCP69 Alternative Parts (Cross-Reference): BCP69-16,135; BCP69-16,115; BCP69-16; BCP69,135; Introduction Date: November 13, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079572-BCP69 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223-4 Standard Package: 1 Catalog: PNP Transistors Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 1.5A Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 100mA 1A DC Current Gain (hFE) (Min) @ Ic Vce: 85 @ 500mA 1V Family Name: BCP69 Alternative Parts (Cross-Reference): BCP69-16,135; BCP69-16,115; BCP69-16; BCP69,135; Introduction Date: November 13, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 079572-BCP69 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079572-BCP69
Discrete Semiconductor Products 079572-BCP69
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079572-BCP69 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223-4 Standard Package: 1 Catalog: PNP Transistors Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 1.5A Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 100mA 1A DC Current Gain (hFE) (Min) @ Ic Vce: 85 @ 500mA 1V Family Name: BCP69 Alternative Parts (Cross-Reference): BCP69-16,135; BCP69-16,115; BCP69-16; BCP69,135; Introduction Date: November 13, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079572-BCP69
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-261-4 TO-261AA
Manufacturer Device Package: SOT-223-4
Standard Package: 1
Catalog: PNP Transistors
Power - Max: 1W
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 1.5A
Transistor Type: PNP
Current - Collector Cutoff (Max): 100nA (ICBO)
Vce Saturation (Max) @ Ib Ic: 500mV @ 100mA 1A
DC Current Gain (hFE) (Min) @ Ic Vce: 85 @ 500mA 1V
Family Name: BCP69
Alternative Parts (Cross-Reference): BCP69-16,135; BCP69-16,115; BCP69-16; BCP69,135;
Introduction Date: November 13, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 079572-BCP69
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details