onsemi Bipolar Transistor, Npn, 80V, Sot-223, Full Reel; Transistor Polarity Onsemi BCP56T1G.

Description
BIPOLAR TRANSISTOR, NPN, 80V, SOT-223, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 80V, SOT-223, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 80V, Sot-223, Full Reel; Transistor Polarity Onsemi - 25AC6271 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V, Sot-223, Full Reel; Transistor Polarity Onsemi
25AC6271
Bipolar Transistor, Npn, 80V, Sot-223, Full Reel; Transistor Polarity Onsemi 25AC6271
BIPOLAR TRANSISTOR, NPN, 80V, SOT-223, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V, SOT-223, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 25AC6271
Product Name Bipolar Transistor, Npn, 80V, Sot-223, Full Reel; Transistor Polarity Onsemi
Polarity NPN
Unlock Full Specs
to access all available technical data