onsemi Discrete Semiconductor Products BCP56

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095108-BCP56 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223-4 Standard Package: 1 Catalog: NPN Transistors Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1.2A Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Alternative Parts (Cross-Reference): BCP56T1G; BCP56-16; BSP42; BCP56; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095108-BCP56 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223-4 Standard Package: 1 Catalog: NPN Transistors Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1.2A Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Alternative Parts (Cross-Reference): BCP56T1G; BCP56-16; BSP42; BCP56; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 095108-BCP56 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095108-BCP56
Discrete Semiconductor Products 095108-BCP56
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095108-BCP56 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223-4 Standard Package: 1 Catalog: NPN Transistors Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1.2A Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Alternative Parts (Cross-Reference): BCP56T1G; BCP56-16; BSP42; BCP56; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095108-BCP56
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-261-4 TO-261AA
Manufacturer Device Package: SOT-223-4
Standard Package: 1
Catalog: NPN Transistors
Power - Max: 1W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 1.2A
Transistor Type: NPN
Current - Collector Cutoff (Max): 100nA (ICBO)
Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V
Alternative Parts (Cross-Reference): BCP56T1G; BCP56-16; BSP42; BCP56;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 095108-BCP56
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data