onsemi Single Bipolar Transistors BCP56-16T3G

Description
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP56-16T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56-16T3GOSDKR-ND
Single Bipolar Transistors BCP56-16T3GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP56-16T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56-16T3GOSTR-ND
Single Bipolar Transistors BCP56-16T3GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP56-16T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56-16T3GOSCT-ND
Single Bipolar Transistors BCP56-16T3GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP56-16T3G - 011202-BCP56-16T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP56-16T3G
011202-BCP56-16T3G
TRANSISTORS - Transistors (BJT) - Single - BCP56-16T3G 011202-BCP56-16T3G
Manufacturer: ON Semiconductor Win Source Part Number: 011202-BCP56-16T3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011202-BCP56-16T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80V 1A 130MHz Bipolar Transistor
276-BCP56-16T3G
80V 1A 130MHz Bipolar Transistor 276-BCP56-16T3G
80V 1A NPN BJT Transistor, 130MHz, SOT-223-4 Product overview: BCP56-16T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16T3G can be used for catalog matching and distributor lookup.

80V 1A NPN BJT Transistor, 130MHz, SOT-223-4 Product overview: BCP56-16T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi - 26K3372 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi
26K3372
Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi 26K3372
BIPOLAR TRANSISTOR, NPN, 80V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Npn, 80V, Sot-223-4; Transistor Polarity Onsemi - 81Y5855 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 80V, Sot-223-4; Transistor Polarity Onsemi
81Y5855
Transistor, Bipol, Npn, 80V, Sot-223-4; Transistor Polarity Onsemi 81Y5855
TRANSISTOR, BIPOL, NPN, 80V, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 80V, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BCP56-16T3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP56-16T3G
Single Bipolar Transistors BCP56-16T3G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site Datasheet
TRANS NPN 80V 1A SOT-223 - 598-BCP56-16T3G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 1A SOT-223
598-BCP56-16T3G
TRANS NPN 80V 1A SOT-223 598-BCP56-16T3G
TRANS NPN 80V 1A SOT-223

TRANS NPN 80V 1A SOT-223

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCP56-16T3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCP56-16T3G
80V 1.5W 100@150mA,2V 1A NPN SOT-223-3 Bipolar Transistors - BJT ROHS

80V 1.5W 100@150mA,2V 1A NPN SOT-223-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56-16T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56-16T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56-16T3G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP56-16T3GOSDKR-ND 011202-BCP56-16T3G 276-BCP56-16T3G 26K3372 81Y5855 BCP56-16T3G 598-BCP56-16T3G BCP56-16T3G BCP56-16T3G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP56-16T3G 80V 1A 130MHz Bipolar Transistor Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Npn, 80V, Sot-223-4; Transistor Polarity Onsemi Single Bipolar Transistors TRANS NPN 80V 1A SOT-223 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN NPN; NPN NPN
Package Type TO-261-4, TO-261AA SOT3; SOT-223 TO-3 TO-3; SOT223 SOT223; TO-261-4, TO-261AA SOT223 SOT223; SOT-223 (TO-261)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data