onsemi Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi BCP56-16T1G.

Description
BIPOLAR TRANSISTOR, NPN, 80V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 80V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi - 25AC6270 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi
25AC6270
Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi 25AC6270
BIPOLAR TRANSISTOR, NPN, 80V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 25AC6270
Product Name Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT 23 Bipolar Transistor - 276-BC848BL3E6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
50 V, 200 mA PNP general-purpose transistors - 2PB709BSL,215 - Nexperia B.V.
Specs
Polarity PNP
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23
View Details
6 suppliers
Bipolar Transistors - 6697593P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details