onsemi Bipolar Transistors BCP56-10T1G

Description
onsemi BCP56-10T1G Transistor
Request a Quote Datasheet
Description
onsemi BCP56-10T1G Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7916022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7916022
Bipolar Transistors 7916022
onsemi BCP56-10T1G Transistor

onsemi BCP56-10T1G Transistor

Supplier's Site
Bipolar Transistors - 7916022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7916022P
Bipolar Transistors 7916022P
onsemi BCP56-10T1G Transistor

onsemi BCP56-10T1G Transistor

Supplier's Site
Bipolar Transistors - 1629290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1629290
Bipolar Transistors 1629290
onsemi BCP56-10T1G Transistor

onsemi BCP56-10T1G Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BCP56-10T1G - 011200-BCP56-10T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP56-10T1G
011200-BCP56-10T1G
TRANSISTORS - Transistors (BJT) - Single - BCP56-10T1G 011200-BCP56-10T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011200-BCP56-10T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Family Name: BCP56-10 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 (TO-261) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): SBCP56-10T1G; BCP5610TC; BSP42; BCP56; Introduction Date: December 06, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011200-BCP56-10T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Family Name: BCP56-10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223 (TO-261)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): SBCP56-10T1G; BCP5610TC; BSP42; BCP56;
Introduction Date: December 06, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BCP56-10T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56-10T1GOSDKR-ND
Single Bipolar Transistors BCP56-10T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP56-10T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56-10T1GOSTR-ND
Single Bipolar Transistors BCP56-10T1GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP56-10T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56-10T1GOSCT-ND
Single Bipolar Transistors BCP56-10T1GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
80V 1A 130MHz Bipolar Transistor
276-BCP56-10T1G
80V 1A 130MHz Bipolar Transistor 276-BCP56-10T1G
NPN BJT 80V 1A 130MHz SOT-223 Transistor Product overview: BCP56-10T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-10T1G can be used for catalog matching and distributor lookup.

NPN BJT 80V 1A 130MHz SOT-223 Transistor Product overview: BCP56-10T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-10T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi - 26K3371 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi
26K3371
Bipolar Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi 26K3371
BIPOLAR TRANSISTOR, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 63 Rohs Compliant Onsemi - 31Y0440 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 63 Rohs Compliant Onsemi
31Y0440
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 63 Rohs Compliant Onsemi 31Y0440
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 80 V, 130 MHz, 1.5 W, 1 A, 63 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 80 V, 130 MHz, 1.5 W, 1 A, 63 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BCP56-10T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP56-10T1G
Single Bipolar Transistors BCP56-10T1G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56-10T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56-10T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56-10T1G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7916022 7916022P 011200-BCP56-10T1G BCP56-10T1GOSDKR-ND 276-BCP56-10T1G 26K3371 31Y0440 BCP56-10T1G BCP56-10T1G
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP56-10T1G Single Bipolar Transistors 80V 1A 130MHz Bipolar Transistor Bipolar Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 63 Rohs Compliant Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT3; SOT-223 (TO-261) TO-261-4, TO-261AA TO-3; SOT223 TO-3 SOT223; TO-261-4, TO-261AA
Number of units in IC 1
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data