onsemi Transistor Polarity Onsemi BCP56-10T1G.

Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:130MHz; DC Current Gain hFE Min:63hFE RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:130MHz; DC Current Gain hFE Min:63hFE RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BCP56-10T1G is an NPN silicon epitaxial transistor designed for audio amplifier applications in surface mount medium power circuits. It is housed in the SOT-223 package with dimensions of 6.70 mm × 3.70 mm × 1.75 mm. The device has a maximum collector-emitter voltage of 80 V, a continuous collector current rating of 1 A, and a total power dissipation of 1.5 W at 25°C, derating at 12 mW/°C. The thermal resistance junction-to-ambient is 83.3 °C/W. Current gain hFE ranges from 63 to 160 at IC = 150 mA and VCE = 2 V. The current-gain bandwidth product is 130 MHz. The transistor meets AEC-Q101 qualifications and is RoHS compliant, Pb-free, and halogen-free. It is supplied in 1000-unit tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The BCP56-10T1G is an NPN silicon epitaxial transistor designed for audio amplifier applications in surface mount medium power circuits. It is housed in the SOT-223 package with dimensions of 6.70 mm × 3.70 mm × 1.75 mm. The device has a maximum collector-emitter voltage of 80 V, a continuous collector current rating of 1 A, and a total power dissipation of 1.5 W at 25°C, derating at 12 mW/°C. The thermal resistance junction-to-ambient is 83.3 °C/W. Current gain hFE ranges from 63 to 160 at IC = 150 mA and VCE = 2 V. The current-gain bandwidth product is 130 MHz. The transistor meets AEC-Q101 qualifications and is RoHS compliant, Pb-free, and halogen-free. It is supplied in 1000-unit tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 27AC0806 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
27AC0806
Transistor Polarity Onsemi 27AC0806
Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:130MHz; DC Current Gain hFE Min:63hFE RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:130MHz; DC Current Gain hFE Min:63hFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC0806
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
N-Channel 23A 150V 0.07ohm MOSFET Transistor - 288-2SK3537-01MR - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
2 suppliers