onsemi Discrete Semiconductor Products BCP54

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095311-BCP54 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223-3 Standard Package: 1 Catalog: NPN Transistors Power - Max: 1.5W Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 1.5A Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Family Name: BCP54 Alternative Parts (Cross-Reference): BCP54_L99Z; Introduction Date: May 04, 1998 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095311-BCP54 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223-3 Standard Package: 1 Catalog: NPN Transistors Power - Max: 1.5W Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 1.5A Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Family Name: BCP54 Alternative Parts (Cross-Reference): BCP54_L99Z; Introduction Date: May 04, 1998 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 095311-BCP54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095311-BCP54
Discrete Semiconductor Products 095311-BCP54
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095311-BCP54 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223-3 Standard Package: 1 Catalog: NPN Transistors Power - Max: 1.5W Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 1.5A Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Family Name: BCP54 Alternative Parts (Cross-Reference): BCP54_L99Z; Introduction Date: May 04, 1998 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095311-BCP54
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-261-4 TO-261AA
Manufacturer Device Package: SOT-223-3
Standard Package: 1
Catalog: NPN Transistors
Power - Max: 1.5W
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 1.5A
Transistor Type: NPN
Current - Collector Cutoff (Max): 100nA (ICBO)
Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V
Family Name: BCP54
Alternative Parts (Cross-Reference): BCP54_L99Z;
Introduction Date: May 04, 1998
ECCN: EAR99
Country of Origin: Japan, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now
Bipolar Transistors - 8075099P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8075099P
Bipolar Transistors 8075099P
Transistor, Fairchild, BCP54

Transistor, Fairchild, BCP54

Supplier's Site
Bipolar Transistors - 8075099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8075099
Bipolar Transistors 8075099
Transistor, Fairchild, BCP54

Transistor, Fairchild, BCP54

Supplier's Site
Bipolar Transistors - 1663709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1663709
Bipolar Transistors 1663709
Transistor, Fairchild, BCP54

Transistor, Fairchild, BCP54

Supplier's Site
Single Bipolar Transistors - BCP54FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP54FSTR-ND
Single Bipolar Transistors BCP54FSTR-ND
Bipolar (BJT) Transistor NPN 45V 1.5A 1.5W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 45V 1.5A 1.5W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - BCP54FSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP54FSDKR-ND
Single Bipolar Transistors BCP54FSDKR-ND
Bipolar (BJT) Transistor NPN 45V 1.5A 1.5W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 45V 1.5A 1.5W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - BCP54FSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP54FSCT-ND
Single Bipolar Transistors BCP54FSCT-ND
Bipolar (BJT) Transistor NPN 45V 1.5A 1.5W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 45V 1.5A 1.5W Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-BCP54
Bipolar Transistor 2087-BCP54
Bipolar Transistors - BJT SOT-223 NPN GP AMP Product overview: BCP54 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BCP54 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT SOT-223 NPN GP AMP Product overview: BCP54 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BCP54 can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistor, Npn, 45V, Sot-223; Transistor Polarity Onsemi - 18C5772 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, Sot-223; Transistor Polarity Onsemi
18C5772
Bipolar Transistor, Npn, 45V, Sot-223; Transistor Polarity Onsemi 18C5772
BIPOLAR TRANSISTOR, NPN, 45V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 45 V, 1.5 W, 1.5 A, 25 Rohs Compliant Onsemi - 31Y0439 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 1.5 W, 1.5 A, 25 Rohs Compliant Onsemi
31Y0439
Bipolar (Bjt) Single Transistor, Npn, 45 V, 1.5 W, 1.5 A, 25 Rohs Compliant Onsemi 31Y0439
Bipolar (BJT) Single Transistor, NPN, 45 V, 1.5 W, 1.5 A, 25 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 1.5 W, 1.5 A, 25 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BCP54 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP54
Single Bipolar Transistors BCP54
TRANS NPN 45V 1.5A SOT223-4

TRANS NPN 45V 1.5A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 095311-BCP54 8075099P 8075099 BCP54FSTR-ND 2087-BCP54 18C5772 31Y0439 BCP54
Product Name Discrete Semiconductor Products Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Bipolar Transistor Bipolar Transistor, Npn, 45V, Sot-223; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 45 V, 1.5 W, 1.5 A, 25 Rohs Compliant Onsemi Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3 SOT223; SOT-223 SOT223; Sot-223 SOT223; TO-261-4, TO-261AA Reel TO-3; SOT223 TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape Reel; Reel Reel
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Output Power 1.5 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1219998 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details