onsemi Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi BCP53-16T3G.

Description
BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1.5A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1.5A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi - 27AC0804 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi
27AC0804
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi 27AC0804
BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1.5A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1.5A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC0804
Product Name Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi
Polarity PNP
Unlock Full Specs
to access all available technical data