BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1.5A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC0803 |
| Product Name | Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi |
| Polarity | PNP |