onsemi TRANSISTORS - Transistors (BJT) - Single - BCP52 BCP52

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095019-BCP52 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: BCP52 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): DCP52-16; DCP52-16-13; BSP31; BCP53T1G; Introduction Date: November 09, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095019-BCP52 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: BCP52 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): DCP52-16; DCP52-16-13; BSP31; BCP53T1G; Introduction Date: November 09, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP52 - 095019-BCP52 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP52
095019-BCP52
TRANSISTORS - Transistors (BJT) - Single - BCP52 095019-BCP52
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095019-BCP52 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: BCP52 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): DCP52-16; DCP52-16-13; BSP31; BCP53T1G; Introduction Date: November 09, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095019-BCP52
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Family Name: BCP52
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): DCP52-16; DCP52-16-13; BSP31; BCP53T1G;
Introduction Date: November 09, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 095019-BCP52
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP52
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EPT21DR2 - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; LVDS; CML, LVDS, LVPECL
View Details
Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details