onsemi TRANSISTORS - Transistors (BJT) - Single - BCP51 BCP51

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011179-BCP51 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: BCP51 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCP53T1G; Introduction Date: August 16, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011179-BCP51 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: BCP51 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCP53T1G; Introduction Date: August 16, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP51 - 011179-BCP51 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP51
011179-BCP51
TRANSISTORS - Transistors (BJT) - Single - BCP51 011179-BCP51
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011179-BCP51 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: BCP51 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCP53T1G; Introduction Date: August 16, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011179-BCP51
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Family Name: BCP51
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): BCP53T1G;
Introduction Date: August 16, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 011179-BCP51
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP51
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 427670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Translators, Level Shifters - 1727-74AVC4T774GU-Q100XTR-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Translators, Level Shifters - CD40109BF3A - Lingto Electronic Limited
Specs
Logic Family CMOS; LVCMOS
View Details