PNP epitaxial silicon transistor in SOT-23 package for switching and amplifier applications, with a collector current rating of -100 mA, collector-emitter voltage of -45 V, and collector power dissipation of 310 mW; features a DC current gain (hFE) range of 420 to 800 in the C classification, noise figure of 1.2 to 2 dB for BC860 variants, and a current gain bandwidth product of 150 MHz. Package dimensions follow SOT-23 standard with a length of 2.90 mm, width of 1.90 mm, and height of 1.14 mm. Complies with RoHS and is suitable for automatic insertion.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC860C |
| Polarity | PNP |