PNP BJT Transistor, 30V, 100mA, 100MHz, SOT-23-3 Product overview: BC859CLT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC859CLT1 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP 30V 0.1A SOT23-3
TRANS PNP 30V 0.1A SOT-23
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-BC859CLT1 | BC859CLT1 | BC859CLT1-ND | BC859CLT1 | 598-BC859CLT1 |
| Product Name | 30V 100mA 100MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 30V 0.1A SOT-23 | |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 30 volts | 30 volts | |||
| VCBO | 30 volts | ||||
| fT | 100 MHz |