Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Dual General Purpose Transistors, SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 1022521-BC858CDW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
TRANS 2PNP 30V 0.1A SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC858CDW1T1G-ND | 277-BC858CDW1T1G | 1022521-BC858CDW1T1G | BC858CDW1T1G |
| Product Name | Bipolar Transistor Arrays | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - BC858CDW1T1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; 2 PNP (Dual) | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-88/SC70-6/SOT-363 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | -30 volts |