onsemi 30V 100mA 100MHz SOT-23 Bipolar Transistor BC858ALT1G

Description
PNP BJT Transistor, 30V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC858ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858ALT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 30V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC858ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858ALT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC858ALT1G
30V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC858ALT1G
PNP BJT Transistor, 30V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC858ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858ALT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 30V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC858ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC858ALT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 7813960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7813960
Bipolar Transistors 7813960
Transistor PNP 30V 100mA HFE:125 SOT23

Transistor PNP 30V 100mA HFE:125 SOT23

Supplier's Site
Bipolar Transistors - 1630864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1630864
Bipolar Transistors 1630864
Transistor PNP 30V 100mA HFE:125 SOT23

Transistor PNP 30V 100mA HFE:125 SOT23

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC858ALT1G - 011167-BC858ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC858ALT1G
011167-BC858ALT1G
TRANSISTORS - Transistors (BJT) - Single - BC858ALT1G 011167-BC858ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011167-BC858ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC858AL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 125 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC858A-GS08; BC858A-GS18; BC858B-TP; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011167-BC858ALT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BC858AL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC858A-GS08; BC858A-GS18; BC858B-TP;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BC858ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858ALT1GOSTR-ND
Single Bipolar Transistors BC858ALT1GOSTR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC858ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858ALT1GOSDKR-ND
Single Bipolar Transistors BC858ALT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC858ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858ALT1GOSCT-ND
Single Bipolar Transistors BC858ALT1GOSCT-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistor, Pnp -30V Sot-23, Full Reel; Transistor Polarity Onsemi - 45J0607 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -30V Sot-23, Full Reel; Transistor Polarity Onsemi
45J0607
Bipolar Transistor, Pnp -30V Sot-23, Full Reel; Transistor Polarity Onsemi 45J0607
BIPOLAR TRANSISTOR, PNP -30V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -30V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 225 Mw, -100 Ma, 90 Rohs Compliant Onsemi - 31Y0531 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 225 Mw, -100 Ma, 90 Rohs Compliant Onsemi
31Y0531
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 225 Mw, -100 Ma, 90 Rohs Compliant Onsemi 31Y0531
Bipolar (BJT) Single Transistor, PNP, -30 V, 100 MHz, 225 mW, -100 mA, 90 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -30 V, 100 MHz, 225 mW, -100 mA, 90 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC858ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC858ALT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC858ALT1G
TRANS PNP 30V 0.1A SOT23-3

TRANS PNP 30V 0.1A SOT23-3

Supplier's Site
Single Bipolar Transistors - BC858ALT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC858ALT1G
Single Bipolar Transistors BC858ALT1G
TRANS PNP 30V 0.1A SOT23-3

TRANS PNP 30V 0.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC858ALT1G BC858ALT1G 7813960 011167-BC858ALT1G BC858ALT1GOSTR-ND 45J0607 31Y0531 BC858ALT1G BC858ALT1G
Product Name 30V 100mA 100MHz SOT-23 Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC858ALT1G Single Bipolar Transistors Bipolar Transistor, Pnp -30V Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 225 Mw, -100 Ma, 90 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP PNP PNP; PNP PNP PNP PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts
VCBO -80 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
7 suppliers
Bipolar Transistors - 1219447 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details