Manufacturer: ON Semiconductor
Win Source Part Number: 804461-BC858ALT1
Packaging: Reel
Mounting Style: SMD
Power - Max: 300mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 650mV at 5mA, 100mA
DC Current Gain (hFE) (Min) at Ic, Vce: 125 at 2mA, 5V
PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC858ALT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858ALT1 can be used for catalog matching and distributor lookup.
TRANS PNP 30V 0.1A SOT23-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 804461-BC858ALT1 | BC858ALT1 | BC858ALT1-ND | 276-BC858ALT1 | BC858ALT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC858ALT1 | Single Bipolar Transistors | SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | SOT3; SOT23 | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 1.50E-5 milliamps | 100 milliamps | |||
| VCEO | 30 volts | 30 volts |