Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 200mA 200MHz 300mW Surface Mount SC-88 (SC-70-6)
PNP BJT Transistor, 45V VCEO, 200mA IC, 200MHz, SC, SMT Product overview: BC857S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 200mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 200mA, 200MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011166-BC857S
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC857STR-ND | 277-BC857S | 011166-BC857S |
| Product Name | Bipolar Transistor Arrays | 45V 200mA 200MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - BC857S |
| Polarity | PNP | PNP | PNP; 2 PNP (Dual) |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-70-6 | |
| IC(max) | 200 milliamps | ||
| VCEO | 45 volts |