onsemi TRANSISTORS - Transistors (BJT) - Single - BC857CWT1G BC857CWT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011165-BC857CWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC857CW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): BC857CW; BC857CW-G; NSVBC857CWT1G; BC857BW; Introduction Date: February 28, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011165-BC857CWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC857CW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): BC857CW; BC857CW-G; NSVBC857CWT1G; BC857BW; Introduction Date: February 28, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC857CWT1G - 011165-BC857CWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857CWT1G
011165-BC857CWT1G
TRANSISTORS - Transistors (BJT) - Single - BC857CWT1G 011165-BC857CWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011165-BC857CWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC857CW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): BC857CW; BC857CW-G; NSVBC857CWT1G; BC857BW; Introduction Date: February 28, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011165-BC857CWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BC857CW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): BC857CW; BC857CW-G; NSVBC857CWT1G; BC857BW;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 011165-BC857CWT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC857CWT1G
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DC-Q100H - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
View Details
7 suppliers
Translator ICs - 1897444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details