Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
TRANS PNP 45V 0.1A SC70-3
TRANS PNP 45V 0.1A SOT-323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC857CWT1-ND | BC857CWT1 | 598-BC857CWT1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 45V 0.1A SOT-323 |
| Polarity | PNP | PNP; PNP | |
| Package Type | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |