Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 232287-BC857C
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Family Name: BC857C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Alternative Parts (Cross-Reference): BC 807-40 B5000; BC807-40; BC807-16-T&R;
Introduction Date: May 04, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial, Automotive
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC857C | 232287-BC857C |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - BC857C | |
| Polarity | PNP | PNP; 2 PNP (Dual) |