onsemi Single Bipolar Transistors BC857BTT1

Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC857BTT1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BTT1-ND
Single Bipolar Transistors BC857BTT1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC857BTT1 - 813984-BC857BTT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857BTT1
813984-BC857BTT1
TRANSISTORS - Transistors (BJT) - Single - BC857BTT1 813984-BC857BTT1
Manufacturer: ON Semiconductor Win Source Part Number: 813984-BC857BTT1 Packaging: Reel Mounting Style: SMD Power - Max: 200mW Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SC-75, SOT-416 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-75, SOT-416 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 15nA (ICBO) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 650mV at 5mA, 100mA Part Number Series: BC857*TT DC Current Gain (hFE) (Min) at Ic, Vce: 220 at 2mA, 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 813984-BC857BTT1
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-75, SOT-416
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-75, SOT-416
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 650mV at 5mA, 100mA
Part Number Series: BC857*TT
DC Current Gain (hFE) (Min) at Ic, Vce: 220 at 2mA, 5V

Buy Now
Singapore, Singapore
Bipolar Transistor
276-BC857BTT1
Bipolar Transistor 276-BC857BTT1
PNP Bipolar Transistor, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BC857BTT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BTT1 can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BC857BTT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BTT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BTT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BTT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BTT1
TRANS PNP 45V 0.1A SC75 SOT416

TRANS PNP 45V 0.1A SC75 SOT416

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC857BTT1-ND 813984-BC857BTT1 276-BC857BTT1 BC857BTT1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC857BTT1 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SC-75, SOT-416 SOT3
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR)
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Power Gain 220 dB
Unlock Full Specs
to access all available technical data