onsemi 65V 100mA 150MHz SOT-23 Bipolar Transistor BC856CMTF

Description
PNP BJT Transistor, 65V, 100mA, 150MHz, SOT-23, SM Product overview: BC856CMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856CMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 65V, 100mA, 150MHz, SOT-23, SM Product overview: BC856CMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856CMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 100mA 150MHz SOT-23 Bipolar Transistor
276-BC856CMTF
65V 100mA 150MHz SOT-23 Bipolar Transistor 276-BC856CMTF
PNP BJT Transistor, 65V, 100mA, 150MHz, SOT-23, SM Product overview: BC856CMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856CMTF can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 65V, 100mA, 150MHz, SOT-23, SM Product overview: BC856CMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856CMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856CMTF - 1022490-BC856CMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856CMTF
1022490-BC856CMTF
TRANSISTORS - Transistors (BJT) - Single - BC856CMTF 1022490-BC856CMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1022490-BC856CMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022490-BC856CMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Bipolar Transistors - BC856CMTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856CMTFTR-ND
Single Bipolar Transistors BC856CMTFTR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856CMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856CMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856CMTF
TRANS PNP 65V 0.1A SOT23-3

TRANS PNP 65V 0.1A SOT23-3

Supplier's Site
TRANS PNP 65V 0.1A SOT-23 - 598-BC856CMTF - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 65V 0.1A SOT-23
598-BC856CMTF
TRANS PNP 65V 0.1A SOT-23 598-BC856CMTF
TRANS PNP 65V 0.1A SOT-23

TRANS PNP 65V 0.1A SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-BC856CMTF 1022490-BC856CMTF BC856CMTFTR-ND BC856CMTF 598-BC856CMTF
Product Name 65V 100mA 150MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC856CMTF Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 65V 0.1A SOT-23
Polarity PNP PNP; PNP PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps
VCEO 65 volts 65 volts
VCBO -80 volts
fT 150 MHz
Unlock Full Specs
to access all available technical data