Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 310mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011146-BC856BMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Power Management, Industrial
Quantity per package: 3k pcs
PNP Epitaxial Silicon Transistor
PNP BJT Transistor, 65V, 100mA, 150MHz, SOT-23, SM Product overview: BC856BMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BMTF can be used for catalog matching and distributor lookup.
TRANSISTOR, PNP, -65V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:310mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHzRoHS
TRANS PNP 65V 0.1A SOT23-3
TRANS PNP 65V 0.1A SOT23-3
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC856BMTFTR-ND | 011146-BC856BMTF | BC856BMTF | 276-BC856BMTF | 15R3416 | BC856BMTF | BC856BMTF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC856BMTF | 65V 100mA 150MHz SOT-23 Bipolar Transistor | Transistor, Pnp, -65V, Sot-23; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 65 volts | 65 volts | 65 volts |