PNP Bipolar Transistor
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC856BLT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BLT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 800548-BC856BLT1
Packaging: Cut Tape (CT)
Part Status: Obsolete
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
TRANS PNP 65V 100MA SOT23
TRANS PNP 65V 100MA SOT23
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC856BLT1 | 276-BC856BLT1 | 800548-BC856BLT1 | BC856BLT1 | BC856BLT1 |
| Product Name | SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC856BLT1 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | |||
| Package Type | SOT23; SOT-23 (TO-236) 3 LEAD | SOT3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Cut Tape (CT) | Cut Tape (CT) | ||
| IC(max) | 100 milliamps | ||||
| VCEO | 65 volts |