Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 310mW Surface Mount SOT-23-3
Small Signal Bipolar Transistor, 0.1A, 65V, PNP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200472-BC856AMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS PNP 65V 0.1A SOT23-3 Product overview: BC856AMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856AMTF can be used for catalog matching and distributor lookup.
TRANS PNP 65V 0.1A SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC856AMTF-ND | BC856AMTF | 200472-BC856AMTF | 276-BC856AMTF | BC856AMTF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC856AMTF | 65V 0.1A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT3; SOT23; SOT-23-3 | Bulk | |
| Packing Method | Bulk | Tape Reel; Tape & Reel (TR) |