BIPOLAR TRANSISTOR, PNP -65V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 25AC6317 |
| Product Name | Bipolar Transistor, Pnp -65V Sot-23, Full Reel; Transistor Polarity Onsemi |
| Polarity | PNP |