onsemi TRANSISTORS - Transistors (BJT) - Single - BC850CLT1 BC850CLT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863642-BC850CLT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: BC850 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC850CLT1OSCT, BC850CLT1OSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863642-BC850CLT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: BC850 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC850CLT1OSCT, BC850CLT1OSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC850CLT1 - 863642-BC850CLT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC850CLT1
863642-BC850CLT1
TRANSISTORS - Transistors (BJT) - Single - BC850CLT1 863642-BC850CLT1
Manufacturer: ON Semiconductor Win Source Part Number: 863642-BC850CLT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: BC850 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC850CLT1OSCT, BC850CLT1OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 863642-BC850CLT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BC850
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC850CLT1OSCT, BC850CLT1OSTR

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-BC850CLT1
SOT-23 Bipolar Transistor 276-BC850CLT1
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC850CLT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850CLT1 can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC850CLT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850CLT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC850CLT1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - BC850CLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC850CLT1OSTR-ND
Single Bipolar Transistors BC850CLT1OSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC850CLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC850CLT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC850CLT1
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 863642-BC850CLT1 276-BC850CLT1 BC850CLT1 BC850CLT1OSTR-ND BC850CLT1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC850CLT1 SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data