NPN silicon transistor for switching and amplifier applications, in SOT-23 package with dimensions of 2.90 mm × 1.30 mm × 0.95 mm, rated for 45 V collector-emitter voltage, 100 mA collector current, and 310 mW power dissipation, with a minimum DC current gain of 420 in the C classification, and low noise performance of 1.4 to 3 dB for frequencies from 30 Hz to 15 kHz. Meets AEC-Q200 qualification and RoHS standards.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC850C |
| Polarity | NPN |