TRANS NPN 45V 0.1A SOT-23 Product overview: BC850BMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850BMTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200468-BC850BMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 310mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 310mW Surface Mount SOT-23-3
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
TRANS NPN 45V 0.1A SOT23-3
TRANS NPN 45V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC850BMTF | 200468-BC850BMTF | BC850BMTF-ND | BC850BMTF | BC850BMTF | BC850BMTF |
| Product Name | 45V 0.1A SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC850BMTF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | |||
| VCBO | 50 volts | |||||
| fT | 300 MHz |