NPN BJT Transistor, 45V VCEO, 100mA IC, 300MHz, SOT-23, SM Product overview: BC850AMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850AMTF can be used for catalog matching and distributor lookup.
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 310mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079564-BC850AMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS NPN 45V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BC850AMTF | BC850AMTF | BC850AMTFTR-ND | 079564-BC850AMTF | BC850AMTF |
| Product Name | 45V 100mA 300MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC850AMTF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | |||
| VCBO | 50 volts | ||||
| fT | 300 MHz |