onsemi TRANSISTORS - Transistors (BJT) - Single - BC849BMTF BC849BMTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200465-BC849BMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200465-BC849BMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC849BMTF - 200465-BC849BMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC849BMTF
200465-BC849BMTF
TRANSISTORS - Transistors (BJT) - Single - BC849BMTF 200465-BC849BMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200465-BC849BMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200465-BC849BMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
30V 100mA 300MHz SOT-23 Bipolar Transistor
276-BC849BMTF
30V 100mA 300MHz SOT-23 Bipolar Transistor 276-BC849BMTF
NPN BJT Transistor 30V 100mA SOT-23 300MHz Product overview: BC849BMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849BMTF can be used for catalog matching and distributor lookup.

NPN BJT Transistor 30V 100mA SOT-23 300MHz Product overview: BC849BMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849BMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC849BMTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC849BMTF-ND
Single Bipolar Transistors BC849BMTF-ND
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC849BMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC849BMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC849BMTF
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 200465-BC849BMTF 276-BC849BMTF BC849BMTF-ND BC849BMTF
Product Name TRANSISTORS - Transistors (BJT) - Single - BC849BMTF 30V 100mA 300MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps 100 milliamps
VCEO 30 volts 30 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC856BWE6327BTSA1 - 1022489-BC856BWE6327BTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers
Bipolar Transistors - 1223240 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details