onsemi 30V 100mA 100MHz Bipolar Transistor BC848CWT1G

Description
NPN BJT Transistor, 30V, 100mA, 100MHz, SC-70 Product overview: BC848CWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848CWT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 30V, 100mA, 100MHz, SC-70 Product overview: BC848CWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848CWT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 100mA 100MHz Bipolar Transistor
276-BC848CWT1G
30V 100mA 100MHz Bipolar Transistor 276-BC848CWT1G
NPN BJT Transistor, 30V, 100mA, 100MHz, SC-70 Product overview: BC848CWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848CWT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 30V, 100mA, 100MHz, SC-70 Product overview: BC848CWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848CWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC848CWT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
 - BC848CWT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC848CWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848CWT1GOSCT-ND
Single Bipolar Transistors BC848CWT1GOSCT-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC848CWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848CWT1GOSTR-ND
Single Bipolar Transistors BC848CWT1GOSTR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC848CWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848CWT1GOSDKR-ND
Single Bipolar Transistors BC848CWT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC848CWT1G - 098195-BC848CWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848CWT1G
098195-BC848CWT1G
TRANSISTORS - Transistors (BJT) - Single - BC848CWT1G 098195-BC848CWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 098195-BC848CWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 098195-BC848CWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistors - 8009648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009648
Bipolar Transistors 8009648
BC848CWT1G, SS SC70 GP XSTR NPN 30V

BC848CWT1G, SS SC70 GP XSTR NPN 30V

Supplier's Site
Bipolar Transistors - 1453421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453421
Bipolar Transistors 1453421
BC848CWT1G, SS SC70 GP XSTR NPN 30V

BC848CWT1G, SS SC70 GP XSTR NPN 30V

Supplier's Site
Bipolar Transistor, Npn, 30V, Sc-70; Transistor Polarity Onsemi - 09R9381 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V, Sc-70; Transistor Polarity Onsemi
09R9381
Bipolar Transistor, Npn, 30V, Sc-70; Transistor Polarity Onsemi 09R9381
BIPOLAR TRANSISTOR, NPN, 30V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 30V, Sc-70, Full Reel; Transistor Polarity Onsemi - 26K3471 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V, Sc-70, Full Reel; Transistor Polarity Onsemi
26K3471
Bipolar Transistor, Npn, 30V, Sc-70, Full Reel; Transistor Polarity Onsemi 26K3471
BIPOLAR TRANSISTOR, NPN, 30V, SC-70, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V, SC-70, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848CWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848CWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848CWT1G
TRANS NPN 30V 0.1A SC70-3

TRANS NPN 30V 0.1A SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC848CWT1G BC848CWT1G BC848CWT1GOSCT-ND 098195-BC848CWT1G 8009648 09R9381 26K3471 BC848CWT1G
Product Name 30V 100mA 100MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC848CWT1G Bipolar Transistors Bipolar Transistor, Npn, 30V, Sc-70; Transistor Polarity Onsemi Bipolar Transistor, Npn, 30V, Sc-70, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts
VCBO 30 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data