Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 100mA 100MHz 500mW Surface Mount SOT-563
TRANS 2NPN 30V 0.1A SOT563
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC848CDXV6T1G-ND | BC848CDXV6T1G |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |