The BC848CDW1T1 is a dual NPN bipolar transistor in the SOT-363 package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 100 mA, and a total power dissipation of 380 mW. The device is Pb-free, halogen-free, and RoHS compliant, with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to ambient is 328 °C/W. The transistor has a minimum DC current gain of 270 at 2 mA collector current and 5 V collector-emitter voltage, with a collector-emitter saturation voltage of up to 0.6 V at 100 mA collector current and 5 mA base current. It is AEC-Q101 qualified and PPAP capable when ordered with S or NSV prefixes.
TRANS NPN DUAL 30V 100MA SOT-363 / Bipolar (BJT) Transistor Array Product overview: BC848CDW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC848CDW1T1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-BC848CDW1T1 |
| Product Name | Dual 30V 100MA Bipolar Transistor |
| Package Type | Bulk |