Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BC848BWT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BWT1 can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor
Manufacturer: onsemi
Win Source Part Number: 1325643-BC848BWT1
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: ONSONSBC848BWT1,2156
Base Product Number: BC848
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TRANS NPN 30V 0.1A SC70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC848BWT1-ND | 276-BC848BWT1 | BC848BWT1 | 1325643-BC848BWT1 | BC848BWT1 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70 (SOT-323) 3 LEAD | SOT3; SOT323; SC-70, SOT-323 | ||
| IC(max) | 1.50E-5 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 30 volts | 30 volts | |||
| VCBO | 30 volts |