The BC848BLT1G is an NPN silicon transistor in a SOT-23 package for general-purpose switching. It has a collector-emitter voltage rating of 30 V and a continuous collector current of 100 mA. On an FR-5 board, it dissipates 225 mW at 25°C with a derating of 1.8 mW/°C; on an alumina substrate, it dissipates 300 mW with a derating of 2.4 mW/°C. Thermal resistance is 556 °C/W or 417 °C/W, respectively. Junction and storage temperatures range from -55°C to +150°C. The minimum DC current gain is 200 at IC = 2.0 mA and VCE = 5.0 V. Collector-emitter saturation voltage is 0.6 V max at IC = 100 mA and IB = 5.0 mA. It is RoHS compliant, Pb-free, halogen-free, AEC-Q101 qualified, and supplied in a 10,000-unit tape and reel. Package dimensions are 2.90 mm x 1.30 mm x 1.00 mm.
BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC0859 |
| Product Name | Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi |
| Polarity | NPN |