onsemi TRANSISTORS - Transistors (BJT) - Single - BC848BLT1 BC848BLT1

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC848BLT1 - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC848BLT1 - 800970-BC848BLT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848BLT1
800970-BC848BLT1
TRANSISTORS - Transistors (BJT) - Single - BC848BLT1 800970-BC848BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 800970-BC848BLT1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 800970-BC848BLT1
Packaging: Cut Tape (CT)
Part Status: Obsolete
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SOT-23 Bipolar Transistor
276-BC848BLT1
SOT-23 Bipolar Transistor 276-BC848BLT1
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC848BLT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BLT1 can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC848BLT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BLT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848BLT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848BLT1
TRANS NPN 30V 100MA SOT23

TRANS NPN 30V 100MA SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC848BLT1 800970-BC848BLT1 276-BC848BLT1 BC848BLT1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC848BLT1 SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23
Packing Method Tape Reel; Tape & Reel Cut Tape (CT)
IC(max) 100 milliamps
VCEO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-10E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type AEC-Q101
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1219999 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers