BIPOLAR TRANSISTOR, NPN, 30V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC0857 |
| Product Name | Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi |
| Polarity | NPN |