The BC848A is an NPN silicon transistor in the SOT-23 package, designed for switching and amplifier applications. It has a collector-emitter voltage rating of 30 V, a collector current rating of 100 mA, and a collector power dissipation of 310 mW. The junction temperature range is -65 to 150 °C. The device features a DC current gain (hFE) range of 220 to 450 for the B classification. The base-emitter on voltage at 2 mA collector current is between 580 and 700 mV, and the collector-emitter saturation voltage at 10 mA collector current and 0.5 mA base current is 90 to 250 mV. The current gain bandwidth product is 300 MHz. The transistor meets RoHS standards and is suitable for automatic insertion in thick and thin-film circuits. Package dimensions are provided as 2.90 ± 0.10 mm length, 1.90 ± 0.03 mm width, and 1.14 mm max height.
BJT SOT23 30V NPN 0.25W 150C Product overview: BC848A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.25W, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.25W, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC848A |
| Product Name | 30V 0.25W SOT23 Bipolar Transistor |
| Package Type | Bulk |