Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 200MHz 300mW Surface Mount SC-88 (SC-70-6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095717-BC847S
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS 2NPN 45V 0.2A SC70-6
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC847STR-ND | 095717-BC847S | BC847S |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - BC847S | Bipolar Transistor Arrays |
| Polarity | NPN | NPN; 2 NPN (Dual) | 2 NPN (Dual); NPN |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-70-6 | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 200 milliamps | ||
| VCEO | 45 volts |