Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SC-75, SOT-416
TRANS NPN 45V 0.1A SC75 SOT416
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC847CTT1-ND | BC847CTT1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |