onsemi TRANSISTORS - Transistors (BJT) - Single - BC847BTT1G BC847BTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1022449-BC847BTT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC847BT Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): 2SC4783; 2SC4783L7; 2SC4783L6; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1022449-BC847BTT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC847BT Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): 2SC4783; 2SC4783L7; 2SC4783L6; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC847BTT1G - 1022449-BC847BTT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BTT1G
1022449-BC847BTT1G
TRANSISTORS - Transistors (BJT) - Single - BC847BTT1G 1022449-BC847BTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1022449-BC847BTT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC847BT Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): 2SC4783; 2SC4783L7; 2SC4783L6; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1022449-BC847BTT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BC847BT
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): 2SC4783; 2SC4783L7; 2SC4783L6;
Introduction Date: June 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BC847BTT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BTT1GOSTR-ND
Single Bipolar Transistors BC847BTT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - BC847BTT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BTT1GOSDKR-ND
Single Bipolar Transistors BC847BTT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - BC847BTT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BTT1GOSCT-ND
Single Bipolar Transistors BC847BTT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
 - BC847BTT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
45V 100mA 100MHz Bipolar Transistor
276-BC847BTT1G
45V 100mA 100MHz Bipolar Transistor 276-BC847BTT1G
NPN BJT Transistor 45V 100mA 100MHz SOT-416 T/R Product overview: BC847BTT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BTT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 45V 100mA 100MHz SOT-416 T/R Product overview: BC847BTT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8009614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009614
Bipolar Transistors 8009614
BC847BTT1G, SS SC75 GP XSTR NPN 45V

BC847BTT1G, SS SC75 GP XSTR NPN 45V

Supplier's Site
Bipolar Transistors - 8009614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009614P
Bipolar Transistors 8009614P
BC847BTT1G, SS SC75 GP XSTR NPN 45V

BC847BTT1G, SS SC75 GP XSTR NPN 45V

Supplier's Site
Bipolar Transistors - 1453419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453419
Bipolar Transistors 1453419
BC847BTT1G, SS SC75 GP XSTR NPN 45V

BC847BTT1G, SS SC75 GP XSTR NPN 45V

Supplier's Site
Trans, Bipol, Npn, 45V, Sc-75; Transistor Polarity Onsemi - 99Y0753 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 45V, Sc-75; Transistor Polarity Onsemi
99Y0753
Trans, Bipol, Npn, 45V, Sc-75; Transistor Polarity Onsemi 99Y0753
TRANS, BIPOL, NPN, 45V, SC-75; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:450hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 45V, SC-75; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:450hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 200 Mw, 100 Ma, 450 Rohs Compliant Onsemi - 31Y0515 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 200 Mw, 100 Ma, 450 Rohs Compliant Onsemi
31Y0515
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 200 Mw, 100 Ma, 450 Rohs Compliant Onsemi 31Y0515
Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 200 mW, 100 mA, 450 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 200 mW, 100 mA, 450 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC847BTT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BTT1G
Single Bipolar Transistors BC847BTT1G
TRANS NPN 45V 0.1A SC75 SOT416

TRANS NPN 45V 0.1A SC75 SOT416

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BTT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BTT1G
TRANS NPN 45V 0.1A SC75 SOT416

TRANS NPN 45V 0.1A SC75 SOT416

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1022449-BC847BTT1G BC847BTT1GOSTR-ND BC847BTT1G 276-BC847BTT1G 8009614 8009614P 99Y0753 31Y0515 BC847BTT1G BC847BTT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC847BTT1G Single Bipolar Transistors 45V 100mA 100MHz Bipolar Transistor Bipolar Transistors Bipolar Transistors Trans, Bipol, Npn, 45V, Sc-75; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 200 Mw, 100 Ma, 450 Rohs Compliant Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SC-75, SOT-416 SC-75, SOT-416 SC-75 (SOT-416) 3 LEAD Sot-416 (sc-75) SOT-416 TO-3 TO-3 SC-75, SOT-416
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data