onsemi Discrete Semiconductor Products BC847BS

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095733-BC847BS Category: Discrete Semiconductor Products Family: Transistors (BJT) - Arrays Packaging: Reel Mounting Style: SMD/SMT Package: 6-TSSOP SC-88 SOT-363 Manufacturer Device Package: SC-70-6 Standard Package: 1 Catalog: NPN Transistor Arrays Power - Max: 210mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN (Dual) Current - Collector Cutoff (Max): 15nA (ICBO) Vce Saturation (Max) @ Ib Ic: 650mV @ 5mA 100mA DC Current Gain (hFE) (Min) @ Ic Vce: 200 @ 2mA 5V Alternative Parts (Cross-Reference): BC847BS-7-F; BC847BS_Q; XP0450100L; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095733-BC847BS Category: Discrete Semiconductor Products Family: Transistors (BJT) - Arrays Packaging: Reel Mounting Style: SMD/SMT Package: 6-TSSOP SC-88 SOT-363 Manufacturer Device Package: SC-70-6 Standard Package: 1 Catalog: NPN Transistor Arrays Power - Max: 210mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN (Dual) Current - Collector Cutoff (Max): 15nA (ICBO) Vce Saturation (Max) @ Ib Ic: 650mV @ 5mA 100mA DC Current Gain (hFE) (Min) @ Ic Vce: 200 @ 2mA 5V Alternative Parts (Cross-Reference): BC847BS-7-F; BC847BS_Q; XP0450100L; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 095733-BC847BS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095733-BC847BS
Discrete Semiconductor Products 095733-BC847BS
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095733-BC847BS Category: Discrete Semiconductor Products Family: Transistors (BJT) - Arrays Packaging: Reel Mounting Style: SMD/SMT Package: 6-TSSOP SC-88 SOT-363 Manufacturer Device Package: SC-70-6 Standard Package: 1 Catalog: NPN Transistor Arrays Power - Max: 210mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN (Dual) Current - Collector Cutoff (Max): 15nA (ICBO) Vce Saturation (Max) @ Ib Ic: 650mV @ 5mA 100mA DC Current Gain (hFE) (Min) @ Ic Vce: 200 @ 2mA 5V Alternative Parts (Cross-Reference): BC847BS-7-F; BC847BS_Q; XP0450100L; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095733-BC847BS
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Package: 6-TSSOP SC-88 SOT-363
Manufacturer Device Package: SC-70-6
Standard Package: 1
Catalog: NPN Transistor Arrays
Power - Max: 210mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual)
Current - Collector Cutoff (Max): 15nA (ICBO)
Vce Saturation (Max) @ Ib Ic: 650mV @ 5mA 100mA
DC Current Gain (hFE) (Min) @ Ic Vce: 200 @ 2mA 5V
Alternative Parts (Cross-Reference): BC847BS-7-F; BC847BS_Q; XP0450100L;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 095733-BC847BS
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data