Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 500mW Surface Mount SOT-563
TRANS NPN/PNP 45V 0.1A SOT563
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC847BPDXV6T5G-ND | BC847BPDXV6T5G |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP |